Stock Drive Products & Sterling Instrument - SDP/SI Hexagonal Spacer With #6-32 Thread, Made from Brass A 9B43-E63228A

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9B43-E63228A is a hexagonal brass spacer with a #6-32 thread, 7/8 inch length, and 3/8 inch diameter. It is designed for use as a mechanical spacer in assemblies requiring precise alignment and material compatibility. The part is machined from brass with a bright dip finish and features a hexagonal profile for tool access. Its dimensions and thread specification match those listed for the A 9B43-E63228A variant in the inch-component series. It meets government approval standards as noted for the material and finish combination used in the series.

Datasheet Summary
Powered by GS/AI

A 9B43-E63228A is a hexagonal brass spacer with a #6-32 thread, 7/8 inch length, and 3/8 inch diameter. It is designed for use as a mechanical spacer in assemblies requiring precise alignment and material compatibility. The part is machined from brass with a bright dip finish and features a hexagonal profile for tool access. Its dimensions and thread specification match those listed for the A 9B43-E63228A variant in the inch-component series. It meets government approval standards as noted for the material and finish combination used in the series.

Suppliers

Company
Product
Description
Supplier Links
Hexagonal Spacer With #6-32 Thread, Made from Brass - A 9B43-E63228A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Hexagonal Spacer With #6-32 Thread, Made from Brass
A 9B43-E63228A
Hexagonal Spacer With #6-32 Thread, Made from Brass A 9B43-E63228A
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Posts, Spacers, and Standoffs
Product Number A 9B43-E63228A
Product Name Hexagonal Spacer With #6-32 Thread, Made from Brass
Type & Shape Spacer; Round; Hex
Unlock Full Specs
to access all available technical data

Similar Products

0.500
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.5000 inch (12.7 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
16mm Long, 5mm Dia. Steel Spring Post - S7270YM5016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.6299 inch (16 mm)
View Details
0.375
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.3750 inch (9.52 mm)
View Details