A 9B43-E44012 is a hexagonal threaded spacer made from brass with a #4-40 thread and a length of 3/8 inch. It has a diameter of 3/16 inch. The spacer is designed for mechanical assembly applications requiring non-conductive or corrosion-resistant material properties. The part is available in aluminum and stainless steel variants within the same series, but this variant is specifically brass with bright dip finish.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | A 9B43-E44012 |
| Product Name | Hexagonal Spacer With #4-40 Thread, Made from Brass |
| Type & Shape | Spacer; Round; Hex |