A 9B43-B108 is a round brass stand-off with a 1/4 inch outer diameter and a height of 1/4 inch, featuring a #6-32 threaded hole and a 0.150 inch drill bore. It has a thickness of 1/32 inch and is zinc plated. The part is designed for panel mounting and aligns with the SWAGE TYPE R series of stand-offs.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | A 9B43-B108 |
| Product Name | .250" (OD) X 1/4" (Height), #6-32 Thread, Round Brass Stand-Off |
| Type & Shape | Standoff; Round |