Stock Drive Products & Sterling Instrument - SDP/SI #8-32 Knurl head thumb screw.,23/32" length, Brass With Black oxide A 9B41-A0832DBL

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 9B41-A0832DBL is a brass thumb screw with a #8-32 thread, 1/2 inch length, and 3/8 inch knurl diameter, finished in black oxide. It features a diamond knurl for grip and is designed for manual tightening without tools. The part is one variant in a series of thumb screws sharing the same thread size, knurl profile, and material properties, with differences limited to length and knurl diameter among models.

Datasheet Summary
Powered by GS/AI

The A 9B41-A0832DBL is a brass thumb screw with a #8-32 thread, 1/2 inch length, and 3/8 inch knurl diameter, finished in black oxide. It features a diamond knurl for grip and is designed for manual tightening without tools. The part is one variant in a series of thumb screws sharing the same thread size, knurl profile, and material properties, with differences limited to length and knurl diameter among models.

Suppliers

Company
Product
Description
Supplier Links
#8-32 Knurl head thumb screw.,23/32
Hicksville, NY, United States
#8-32 Knurl head thumb screw.,23/32" length, Brass With Black oxide
A 9B41-A0832DBL
#8-32 Knurl head thumb screw.,23/32" length, Brass With Black oxide A 9B41-A0832DBL
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9B41-A0832DBL
Product Name #8-32 Knurl head thumb screw.,23/32" length, Brass With Black oxide
Screw Type Thumb Screw
Head Type Other; Diamond Knurl
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

1.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
0.75
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#2-56 Flat Head Machine Screw, 0.5
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Slotted
View Details
0.75
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details