A 9A43-E63208 is a hexagonal aluminum spacer with a 1/4 inch length, 3/16 inch diameter, and a #6-32 thread. It is designed to maintain spacing between components in mechanical assemblies. The spacer has a hexagonal profile for wrench-based installation and is available in aluminum, brass, or stainless steel variants. The aluminum version is identified by the prefix A 9A43-E63208. The spacer is government approved and meets the dimensional specifications listed in the manufacturer's catalog for inch-size threaded spacers.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | A 9A43-E63208 |
| Product Name | Hexagonal Spacer With #6-32 Thread, Made From Aluminum Alloy |
| Type & Shape | Spacer; Round; Hex |