Stock Drive Products & Sterling Instrument - SDP/SI 5mm Bore flange mounted Press Bearing with Double shielded Ball Bearing A 7Z58MBFM005L

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flange-mounted ball bearing with a 5 mm bore, designed for low-friction rotation in mechanical systems. The bearing features double shields, a high chromium alloy steel ball and race assembly, and a carbon steel flange with black oxide finish. It supports a maximum speed of 40,000 rpm, a static radial load of 275 N, and a dynamic radial load of 544 N. Operating temperature ranges from -34°C to +121°C. The flange has a 5.6 mm hole and is self-aligning to ±5°. The bearing meets ABEC 3 precision standards and has an overall diameter of 16.5 mm with a mounting height of 7 mm.

Datasheet Summary
Powered by GS/AI

Flange-mounted ball bearing with a 5 mm bore, designed for low-friction rotation in mechanical systems. The bearing features double shields, a high chromium alloy steel ball and race assembly, and a carbon steel flange with black oxide finish. It supports a maximum speed of 40,000 rpm, a static radial load of 275 N, and a dynamic radial load of 544 N. Operating temperature ranges from -34°C to +121°C. The flange has a 5.6 mm hole and is self-aligning to ±5°. The bearing meets ABEC 3 precision standards and has an overall diameter of 16.5 mm with a mounting height of 7 mm.

Suppliers

Company
Product
Description
Supplier Links
5mm Bore flange mounted Press Bearing with Double shielded Ball Bearing - A 7Z58MBFM005L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
5mm Bore flange mounted Press Bearing with Double shielded Ball Bearing
A 7Z58MBFM005L
5mm Bore flange mounted Press Bearing with Double shielded Ball Bearing A 7Z58MBFM005L
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number A 7Z58MBFM005L
Product Name 5mm Bore flange mounted Press Bearing with Double shielded Ball Bearing
Type Self-aligning
Unlock Full Specs
to access all available technical data

Similar Products

Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN2024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 4450 lbs (2018 kg)
Dynamic Axial 2700 lbs (1224 kg)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN2424 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 5000 lbs (2268 kg)
Dynamic Axial 3450 lbs (1565 kg)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN0306 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.1181 inch (3.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN1210 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 610 lbs (277 kg)
Dynamic Axial 650 lbs (295 kg)
View Details