Stock Drive Products & Sterling Instrument - SDP/SI Flexible Cable With Casing - Rated only for winding direction and will break at 24 in-lb (inline) A 7Z10-N36533

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Cable With Casing, part number A 7Z10-N36533, is designed for applications requiring a flexible connection with specific load ratings. The cable is made of steel, while the casing is vinyl-covered steel, providing durability and flexibility. It features sintered bronze bearings and plated steel end fittings. The product is rated for a maximum breaking load of 24 in-lb in the winding direction, indicating that it is suitable for applications where this torque limit is acceptable. The minimum operating radius varies based on the shaft diameter, with a minimum of 20 inches for the .150 diameter shaft. Engineers should consider this product for projects that require a flexible coupling solution within the specified torque and radius parameters.

Datasheet Summary
Powered by GS/AI

The Flexible Cable With Casing, part number A 7Z10-N36533, is designed for applications requiring a flexible connection with specific load ratings. The cable is made of steel, while the casing is vinyl-covered steel, providing durability and flexibility. It features sintered bronze bearings and plated steel end fittings. The product is rated for a maximum breaking load of 24 in-lb in the winding direction, indicating that it is suitable for applications where this torque limit is acceptable. The minimum operating radius varies based on the shaft diameter, with a minimum of 20 inches for the .150 diameter shaft. Engineers should consider this product for projects that require a flexible coupling solution within the specified torque and radius parameters.

Suppliers

Company
Product
Description
Supplier Links
Flexible Cable With Casing - Rated only for winding direction and will break at 24 in-lb (inline) - A 7Z10-N36533 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Flexible Cable With Casing - Rated only for winding direction and will break at 24 in-lb (inline)
A 7Z10-N36533
Flexible Cable With Casing - Rated only for winding direction and will break at 24 in-lb (inline) A 7Z10-N36533
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Shafts
Product Number A 7Z10-N36533
Product Name Flexible Cable With Casing - Rated only for winding direction and will break at 24 in-lb (inline)
Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.8 Dia. Steel Flexible Cable - A 7C12M3820333 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque Capacity 8.58 In-lbs (9.9 kg-cm)
Diameter 0.5000 inch (12.7 mm)
Length 0.6660 ft (2.03 dm)
View Details
0.098
Specs
Torque Capacity 1.9 In-lbs (2.19 kg-cm)
Diameter 0.4380 inch (11.13 mm)
Length 0.4167 ft (1.27 dm)
View Details
0.25
Specs
Torque Capacity 89 In-lbs (103 kg-cm)
Diameter 0.5000 inch (12.7 mm)
Length 5.83E-4 ft (0.0018 dm)
View Details
1.7 Dia. Steel Flexible Cable - A 7C12M1707611 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque Capacity 6.02 In-lbs (6.94 kg-cm)
Diameter 0.3150 inch (8 mm)
Length 0.2493 ft (0.7600 dm)
View Details