A 7Z 8-URBB07525 is a urethane idler roller with a 0.750 inch outside diameter, a 0.2500 inch bore, and a 0.500 inch face width, featuring a double-shielded stainless steel ball bearing and a 60 durometer urethane surface. The roller has no chamfer and is designed for applications requiring precision rotation with corrosion resistance.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | A 7Z 8-URBB07525 |
| Product Name | 0.75" Outside Dia. Ground Urethane Idler Roller, With 0.25" Bore Stainless Steel Ball Bearing |
| Application | Conveyor |