Stock Drive Products & Sterling Instrument - SDP/SI 0.5" Outside Dia. Ground Urethane Idler Roller, With 0.1875" Bore Stainless Steel Ball Bearing A 7Z 8-URBB05018

Description
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
Request a Quote
Description
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Z 8-URBB05018 is a 0.5-inch outside diameter idler roller made from 60 durometer urethane, designed for durability and performance in various mechanical applications. It features a ground outside diameter for precision and is equipped with a double-shielded ABEC 3 stainless steel ball bearing with a bore size of 0.1875 inches. This roller is suitable for use in environments where low friction and reliable operation are essential. The absence of a chamfer on the outer diameter allows for straightforward integration into existing systems.

Datasheet Summary
Powered by GS/AI

The A 7Z 8-URBB05018 is a 0.5-inch outside diameter idler roller made from 60 durometer urethane, designed for durability and performance in various mechanical applications. It features a ground outside diameter for precision and is equipped with a double-shielded ABEC 3 stainless steel ball bearing with a bore size of 0.1875 inches. This roller is suitable for use in environments where low friction and reliable operation are essential. The absence of a chamfer on the outer diameter allows for straightforward integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
0.5
Hicksville, NY, United States
0.5" Outside Dia. Ground Urethane Idler Roller, With 0.1875" Bore Stainless Steel Ball Bearing
A 7Z 8-URBB05018
0.5" Outside Dia. Ground Urethane Idler Roller, With 0.1875" Bore Stainless Steel Ball Bearing A 7Z 8-URBB05018
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Drive Rollers and Idler Rollers
Product Number A 7Z 8-URBB05018
Product Name 0.5" Outside Dia. Ground Urethane Idler Roller, With 0.1875" Bore Stainless Steel Ball Bearing
Application Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

1.125
Specs
Application Conveyor
Type Idler Roller
Material Plastic; Neoprene
View Details
Low Cost Idlers, .375
Specs
Application Conveyor
Type Idler Roller
Length/Width 1.25 inch (31.75 mm)
View Details
80mm Diameter Aluminum Idler Roller - A 6A 9M08012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Conveyor
Type Idler Roller
Length/Width 3.54 inch (90 mm)
View Details
0.812
Specs
Application Conveyor
Type Idler Roller
Material Plastic; Cast Nylon 12
View Details