The A 7Z 7-125ST is a thrust bearing set composed of 440C stainless steel balls, a molded nylon retainer, and 410 stainless steel washers, designed for axial load applications. It has a bore diameter of 1.253 to 1.262 inches and an outer diameter of 1.863 to 1.874 inches, with a washer thickness of 1-9/16 inches. The bearing contains 9 balls and has a static load rating of 381 lb at 15 rpm and 202 lb at 100 rpm. The retainer is rated for maximum operating temperature of 250°F.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | A 7Z 7-125ST |
| Product Name | A 7Z 7-125ST - Comprised of a Retainer with balls (A 7M 7-125ST) and Two(2) Washers ( A 7Y 7-125 ) |
| Outside Diameter | 1.8750 inch (47.625 mm) |