The A 7Z 7-025 is a thrust bearing set comprising a hardened S.A.E 1018 steel ball complement of eight balls, a molded nylon retainer rated for maximum 250°F, and two hardened CR1075 steel washers. It has a bore diameter of 0.253 to 0.258 inch, an outer diameter of 0.555 to 0.562 inch, and a total thickness of 0.406 inch. The bearing supports a dynamic load rating of 131 lbf at 15 rpm and 69 lbf at 100 rpm. The retainer and washer components are available separately as A 7M 7-025 and A 7Q 7-025.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | A 7Z 7-025 |
| Product Name | A 7Z 7-025 - Comprised of a Retainer with balls (A 7M 7-025) and Two(2) Washers ( A 7Q 7-025 ) |
| Outside Diameter | 0.5620 inch (14.275 mm) |