Stock Drive Products & Sterling Instrument - SDP/SI A 7Z 7-012 - Comprised of a Retainer with balls (A 7M 7-012) and Two(2) Washers ( A 7Q 7-012 ) A 7Z 7-012

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Z 7-012 is a thrust bearing set consisting of six S.A.E 1018 steel balls hardened to Rockwell C60 minimum, a molded nylon retainer rated for 250°F maximum, and two CR1075 steel washers hardened to Rockwell C59-61. The bearing has a bore diameter of 1/8 inch with a tolerance of .128 to .133 inch, an outer diameter of 7/16 inch with a tolerance of .430 to .437 inch, and a total thickness of 9/32 inch. It has a dynamic load rating of 120 lbf at 15 rpm and 63 lbf at 100 rpm. The retainer and washer components are designated A 7M 7-012 and A 7Q 7-012 respectively.

Datasheet Summary
Powered by GS/AI

The A 7Z 7-012 is a thrust bearing set consisting of six S.A.E 1018 steel balls hardened to Rockwell C60 minimum, a molded nylon retainer rated for 250°F maximum, and two CR1075 steel washers hardened to Rockwell C59-61. The bearing has a bore diameter of 1/8 inch with a tolerance of .128 to .133 inch, an outer diameter of 7/16 inch with a tolerance of .430 to .437 inch, and a total thickness of 9/32 inch. It has a dynamic load rating of 120 lbf at 15 rpm and 63 lbf at 100 rpm. The retainer and washer components are designated A 7M 7-012 and A 7Q 7-012 respectively.

Suppliers

Company
Product
Description
Supplier Links
A 7Z 7-012 - Comprised of a Retainer with balls (A 7M 7-012) and Two(2) Washers ( A 7Q 7-012 ) - A 7Z 7-012 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
A 7Z 7-012 - Comprised of a Retainer with balls (A 7M 7-012) and Two(2) Washers ( A 7Q 7-012 )
A 7Z 7-012
A 7Z 7-012 - Comprised of a Retainer with balls (A 7M 7-012) and Two(2) Washers ( A 7Q 7-012 ) A 7Z 7-012
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7Z 7-012
Product Name A 7Z 7-012 - Comprised of a Retainer with balls (A 7M 7-012) and Two(2) Washers ( A 7Q 7-012 )
Outside Diameter 0.4380 inch (11.125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

A 7Z 7-087 - Comprised of a Retainer with balls (A 7M 7-087) and Two(2) Washers ( A 7Q 7-087 ) - A 7Z 7-087 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.3750 inch (34.925 mm)
View Details
0.062
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details
5.3mm I.D., 12.5mm O.D., 1.6mm Thick, Oil Impregnated Bronze - A 7B 7M0516 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
View Details