Stock Drive Products & Sterling Instrument - SDP/SI 1.988" Dia, Neoprene Surface Roller, no Bearing A 7Z 5-IR1937

Description
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
Request a Quote Datasheet
Description
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.988
Hicksville, NY, United States
1.988" Dia, Neoprene Surface Roller, no Bearing
A 7Z 5-IR1937
1.988" Dia, Neoprene Surface Roller, no Bearing A 7Z 5-IR1937
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Drive Rollers and Idler Rollers
Product Number A 7Z 5-IR1937
Product Name 1.988" Dia, Neoprene Surface Roller, no Bearing
Application Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

1.5
Specs
Application Conveyor
Type Feed Roller
Material Plastic; Urethane
View Details
1.125
Specs
Application Conveyor
Type Idler Roller
Material Plastic; Urethane
View Details
1/2 O.D. All Stainless Steel Idler Mounted on two Ball Bearings - A 7Y 5-IL3718 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Conveyor
Type Idler Roller
Length/Width 1.75 inch (44.45 mm)
View Details
12mm Outside diameter, 3mm Bore, Urethane Roller with Sintered Flange Bearing - A 7Z 5MUR1203C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Conveyor
Type Idler Roller
Material Plastic; Urethane
View Details