Stock Drive Products & Sterling Instrument - SDP/SI 3.18mm Thick Hardened Stainless Steel Washer A 7Y 7M2844

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Y 7M2844 is a hardened stainless steel washer, 3.18 mm thick, with an outer diameter tolerance of 43.97 to 43.69 mm, used as part of a thrust bearing set. The washer is made from 410 stainless steel hardened to HRC 38...42. It is specified for use with the complete bearing set A 7Z 7M2844ST, which includes 12 balls of 440C stainless steel and a molded nylon retainer rated to 120°C. The washer's inner diameter is not explicitly stated for this part number but correlates with the bore tolerance of the associated bearing set (28.30 to 28.07 mm).

Datasheet Summary
Powered by GS/AI

A 7Y 7M2844 is a hardened stainless steel washer, 3.18 mm thick, with an outer diameter tolerance of 43.97 to 43.69 mm, used as part of a thrust bearing set. The washer is made from 410 stainless steel hardened to HRC 38...42. It is specified for use with the complete bearing set A 7Z 7M2844ST, which includes 12 balls of 440C stainless steel and a molded nylon retainer rated to 120°C. The washer's inner diameter is not explicitly stated for this part number but correlates with the bore tolerance of the associated bearing set (28.30 to 28.07 mm).

Suppliers

Company
Product
Description
Supplier Links
3.18mm Thick Hardened Stainless Steel Washer - A 7Y 7M2844 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3.18mm Thick Hardened Stainless Steel Washer
A 7Y 7M2844
3.18mm Thick Hardened Stainless Steel Washer A 7Y 7M2844
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7Y 7M2844
Product Name 3.18mm Thick Hardened Stainless Steel Washer
Type Thrust Washer
Unlock Full Specs
to access all available technical data

Similar Products

0.093
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
A 7Z 7-037ST - Comprised of a Retainer with balls (A 7M 7-037ST) and Two(2) Washers ( A 7Y 7-037 ) - A 7Z 7-037ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 0.8120 inch (20.625 mm)
Bearing / Retainer Specialty Material Stainless Steel
View Details
1.27mm Thick Hardened Stainless Steel Washer - A 7Y 7M0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Metric
Bore 0.2362 inch (6.000 mm)
View Details
1-1/4 in. ID, 1-7/8 in. OD Three Piece Stainless Steel Thrust Bearing Set - BTYASY-150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 2.1250 inch (53.975 mm)
Bearing / Retainer Specialty Material Stainless Steel
View Details