Adapter bushings for use with steel guide wheels, available in adjustable and stationary types. The A 7X16M4A is an adjustable bushing with an inner diameter of 15 mm, a shoulder diameter of 19 mm, a length of 29.9 mm, and a threaded hole for an M10 bolt. It is made of nickel-plated steel or 303 stainless steel, with a bore tolerance of -0.03 mm to +0.05 mm and a length tolerance of ±0.03 mm. The shoulder supports the inner race of the guide wheel's bearing.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | A 7X16M4A |
| Product Name | 10.1mm (ID), 14.996mm Shoulder Dia., Used With Steel Guide Wheel |