A 7X16M3F is a stationary bushing for use with steel guide wheels, featuring an inner bore diameter of 9.47 mm, a shoulder diameter of 11.99 mm, an overall length of 25.1 mm, and a flange length of 19.1 mm with an M8 thread. It is made of 303 stainless steel and includes a small shoulder to support the inner race of the guide wheel's bearing.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | A 7X16M3F |
| Product Name | 8.1mm (ID), 11.994mm Shoulder Dia., Used With Steel Guide Wheel |