A 7X16M2A is a stationary bushing for use with steel guide wheels, featuring a 6.65 mm bore, 9.52 mm shoulder diameter, 17.9 mm length, and 6.1 mm bolt hole diameter with an M6 thread. It has a 14.2 mm overall length and is made of 303 stainless steel. The bushing includes a shoulder to support the inner race of the guide wheel's bearing.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | A 7X16M2A |
| Product Name | 6.1mm (ID), 9.52mm Shoulder Dia., Used With Steel Guide Wheel |