The A 7Q 7M1021 is a washer component for a thrust bearing set, made from CR1075 steel hardened to HRC 59-61, with a thickness of 1.57 mm and a tolerance of +0.06/-0.05 mm. It is paired with a molded nylon retainer and hardened S.A.E 1018 steel balls in the complete bearing assembly. The washer has an outer diameter of 21 mm and supports a bore size of 10 mm with a tolerance of 10.19 to 10.06 mm. Load ratings for the full bearing set are 778 N at 10 rpm and 414 N at 100 rpm.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | A 7Q 7M1021 |
| Product Name | 1.57mm Thick Hardened Carbon Steel Washer |
| Type | Thrust Washer |