Stock Drive Products & Sterling Instrument - SDP/SI 0.093" Thick, Hardened Stainless steel washer A 7Q 7-081

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Q 7-081 is a hardened CR1075 steel washer used in conjunction with the D787 thrust bearing set, featuring a thickness of 0.093 inches and an outer diameter tolerance of ±0.003 inches. It is designed for use with a 13/16 inch bore and is specified for applications involving axial loads up to 314 lbf at 100 rpm. The washer pairs with a molded nylon retainer and SAE 1018 steel balls hardened to Rc 60 minimum.

Datasheet Summary
Powered by GS/AI

The A 7Q 7-081 is a hardened CR1075 steel washer used in conjunction with the D787 thrust bearing set, featuring a thickness of 0.093 inches and an outer diameter tolerance of ±0.003 inches. It is designed for use with a 13/16 inch bore and is specified for applications involving axial loads up to 314 lbf at 100 rpm. The washer pairs with a molded nylon retainer and SAE 1018 steel balls hardened to Rc 60 minimum.

Suppliers

Company
Product
Description
Supplier Links
0.093
Hicksville, NY, United States
0.093" Thick, Hardened Stainless steel washer
A 7Q 7-081
0.093" Thick, Hardened Stainless steel washer A 7Q 7-081
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7Q 7-081
Product Name 0.093" Thick, Hardened Stainless steel washer
Type Thrust Washer
Unlock Full Specs
to access all available technical data

Similar Products

2.36mm Thick Hardened Stainless Steel Washer - A 7Y 7M1628 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Metric
Bore 0.6299 inch (16.000 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.9380 inch (23.825 mm)
View Details