Stock Drive Products & Sterling Instrument - SDP/SI 0.062" Thick, Hardened Stainless steel washer A 7Q 7-043

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Q 7-043 is a hardened CR1075 steel washer, hardened to Rc 59-61, used as a component in the A 7Z 7-043 thrust bearing set. It has a thickness of 0.062 inches and is paired with a molded nylon retainer and seven S.A.E 1018 steel balls hardened to Rc 60 minimum. The washer is part of a complete thrust bearing assembly designed for axial load support with a dynamic load rating of 101 lbf at 100 rpm.

Datasheet Summary
Powered by GS/AI

The A 7Q 7-043 is a hardened CR1075 steel washer, hardened to Rc 59-61, used as a component in the A 7Z 7-043 thrust bearing set. It has a thickness of 0.062 inches and is paired with a molded nylon retainer and seven S.A.E 1018 steel balls hardened to Rc 60 minimum. The washer is part of a complete thrust bearing assembly designed for axial load support with a dynamic load rating of 101 lbf at 100 rpm.

Suppliers

Company
Product
Description
Supplier Links
0.062
Hicksville, NY, United States
0.062" Thick, Hardened Stainless steel washer
A 7Q 7-043
0.062" Thick, Hardened Stainless steel washer A 7Q 7-043
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7Q 7-043
Product Name 0.062" Thick, Hardened Stainless steel washer
Type Thrust Washer
Unlock Full Specs
to access all available technical data

Similar Products

3.18mm Thick Hardened Carbon Steel Washer - A 7Q 7M2541 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
A 7Z 7-062ST - Comprised of a Retainer with balls (A 7M 7-062ST) and Two(2) Washers ( A 7Y 7-062 ) - A 7Z 7-062ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 1.1250 inch (28.575 mm)
Bearing / Retainer Specialty Material Stainless Steel
View Details