A 7M 7M1224 is a thrust bearing with a molded nylon retainer and hardened steel balls, designed for low-friction axial load support. The bearing has a bore diameter of 12 mm (tolerance: 12.19 to 12.06 mm), an outer diameter of 24 mm (tolerance: 23.98 to 23.80 mm), a ball circle diameter of 18.3 mm, and a total thickness of 1.27 mm. The retainer is rated for maximum 120°C operation. Load ratings are 894 N at 15 rpm and 472 N at 100 rpm, with 8 balls in the assembly. The washer is Made of CR1075 steel hardened to HRC 59-61.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Bearing Retainers and Cages |
| Product Number | A 7M 7M1224 |
| Product Name | Nylon Retainer With Hardened Steel Balls |