The A 7M 7-093 is a thrust bearing component consisting of a molded nylon retainer and hardened steel balls, designed for axial load support in rotating assemblies. It is part of a series with a bore diameter of 0.941 to 0.950 inch and an outer diameter of 1.551 to 1.562 inches. The bearing supports a dynamic load rating of 384 lbf at 15 rpm and 204 lbf at 100 rpm, with a maximum retainer operating temperature of 250°F. The balls are made of S.A.E 1018 steel hardened to Rc 60 minimum, and the washer is CR1075 steel hardened to Rc 59-61. The retainer is molded nylon and is not sold separately as a standalone part in this series.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Bearing Retainers and Cages |
| Product Number | A 7M 7-093 |
| Product Name | Nylon retainer with hardened stainless steel balls |