A 7M 7-087 is a thrust bearing retainer and ball assembly for the A 7Z 7-087 bearing set, featuring 10 hardened S.A.E 1018 steel balls with a minimum hardness of Rc 60, held in a molded nylon retainer rated for temperatures up to 250°F. It is designed for use with a 7/8 inch bore, 1-3/8 inch outer diameter, and a 1-1/8 inch washer thickness, supporting a static load rating of 328 lbf at 100 rpm. The retainer and balls are specified components for this bearing set, compatible with a CR1075 steel washer hardened to Rc 59-61.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Bearing Retainers and Cages |
| Product Number | A 7M 7-087 |
| Product Name | Nylon retainer with hardened stainless steel balls |