Stock Drive Products & Sterling Instrument - SDP/SI Steel Track with Mounting Holes, Size 3, 1543.1mm Long. Material- 1045 Carbon Steel, Unhardened. A 7C15M36075

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Steel Track with Mounting Holes, part number A 7C15M36075, measures 1543.1mm in length and is constructed from unhardened AISI 1045 Carbon Steel. This material is known for its good machinability and strength, making it suitable for various applications where moderate strength is required. The track features standard drilled mounting holes, facilitating easy installation and alignment in linear guide systems. This product is designed for use in applications that require linear motion support, whether in vertical or horizontal orientations.

Datasheet Summary
Powered by GS/AI

The Steel Track with Mounting Holes, part number A 7C15M36075, measures 1543.1mm in length and is constructed from unhardened AISI 1045 Carbon Steel. This material is known for its good machinability and strength, making it suitable for various applications where moderate strength is required. The track features standard drilled mounting holes, facilitating easy installation and alignment in linear guide systems. This product is designed for use in applications that require linear motion support, whether in vertical or horizontal orientations.

Suppliers

Company
Product
Description
Supplier Links
Steel Track with Mounting Holes, Size 3, 1543.1mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M36075 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Steel Track with Mounting Holes, Size 3, 1543.1mm Long. Material- 1045 Carbon Steel, Unhardened.
A 7C15M36075
Steel Track with Mounting Holes, Size 3, 1543.1mm Long. Material- 1045 Carbon Steel, Unhardened. A 7C15M36075
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 7C15M36075
Product Name Steel Track with Mounting Holes, Size 3, 1543.1mm Long. Material- 1045 Carbon Steel, Unhardened.
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metric Mini-Rail® Linear Guides, 460 mm Long Rail, 25 mm Assembly Height - S64AMRMA20460 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 18.11 inch (460 mm)
View Details
16 Teeth, 17mm (Nominal Size), Internal Spline - A 1C26M174551 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 2.01 inch (51 mm)
View Details
16 Teeth, 11/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 12 inch (305 mm)
View Details
Steel Track with Mounting Holes, Size 4, 939.8mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. - A 7W15M43700 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened (HRC48-50)
View Details