The A 7C13M3307611A is a flexible shaft assembly with a 3.3 mm steel cable diameter and a length of 76 mm, designed for torque transmission in applications requiring angular misalignment compensation. It features plated steel end fittings with a 2 mm set screw and is intended for panel mounting with a maximum panel thickness of 9.5 mm. The maximum operating torque capacity is 0.22 N·m at a 100 mm radius of curvature, with a torsional deflection of 40 degrees per 30 cm of shaft under winding and 50 degrees under unwinding. The 3.3A diameter variant offers increased flexibility compared to other sizes in the series.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Shafts |
| Product Number | A 7C13M3307611A |
| Product Name | 3.3 Dia. Steel Flexible Cable |
| Torque Capacity | 0.5310 In-lbs (0.6122 kg-cm) |