Stock Drive Products & Sterling Instrument - SDP/SI 0.752" I.D., 1.003" O.D. By 2" Wide Bronze Bearing A 7B 4-SF243216

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7B 4-SF243216 is an oil-impregnated bronze flanged bearing with a 0.752-inch inner diameter, a 1.003-inch outer diameter, and a length of 2 inches. The bearing features a flange with a width of 1/4 inch, as specified for this part in the 'S' series. The material is self-lubricating, designed to reduce friction without external lubrication. The length tolerance for this variant is ±0.0075 inch, as noted for parts with lengths exceeding 1-1/4 inch. The outer diameter tolerance is +0.000 / -0.0015 inch, consistent with the series specification. The flange diameter tolerance is ±0.010 inch, applicable since the outer diameter exceeds 1-1/4 inch.

Datasheet Summary
Powered by GS/AI

A 7B 4-SF243216 is an oil-impregnated bronze flanged bearing with a 0.752-inch inner diameter, a 1.003-inch outer diameter, and a length of 2 inches. The bearing features a flange with a width of 1/4 inch, as specified for this part in the 'S' series. The material is self-lubricating, designed to reduce friction without external lubrication. The length tolerance for this variant is ±0.0075 inch, as noted for parts with lengths exceeding 1-1/4 inch. The outer diameter tolerance is +0.000 / -0.0015 inch, consistent with the series specification. The flange diameter tolerance is ±0.010 inch, applicable since the outer diameter exceeds 1-1/4 inch.

Suppliers

Company
Product
Description
Supplier Links
0.752
Hicksville, NY, United States
0.752" I.D., 1.003" O.D. By 2" Wide Bronze Bearing
A 7B 4-SF243216
0.752" I.D., 1.003" O.D. By 2" Wide Bronze Bearing A 7B 4-SF243216
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings
Product Number A 7B 4-SF243216
Product Name 0.752" I.D., 1.003" O.D. By 2" Wide Bronze Bearing
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7520 inch (19.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Bore, 14 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP081416 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.3150 inch (8.00 mm)
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details
0.501
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5010 inch (12.73 mm)
View Details
0.44
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4400 inch (11.18 mm)
View Details