Stock Drive Products & Sterling Instrument - SDP/SI 0.627" I.D., 0.815" O.D. By 1.4375" Wide Bronze Bearing A 7B 4-SF202611A

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7B 4-SF202611A is an oil-impregnated bronze flanged bearing with a 0.627 inch bore, 0.815 inch outside diameter, 1.4375 inch length, and a 5/32 inch flange width. The part is self-lubricating and designed for low-friction rotational motion. Length tolerance is ±0.0075 inch. The flange diameter tolerance is ±0.005 inch for dimensions up to and including 1-1/4 inch, but this part's flange diameter exceeds that limit and falls under the ±0.010 inch tolerance. The bearing is manufactured with inch-based dimensional specifications as defined in the S series.

Datasheet Summary
Powered by GS/AI

A 7B 4-SF202611A is an oil-impregnated bronze flanged bearing with a 0.627 inch bore, 0.815 inch outside diameter, 1.4375 inch length, and a 5/32 inch flange width. The part is self-lubricating and designed for low-friction rotational motion. Length tolerance is ±0.0075 inch. The flange diameter tolerance is ±0.005 inch for dimensions up to and including 1-1/4 inch, but this part's flange diameter exceeds that limit and falls under the ±0.010 inch tolerance. The bearing is manufactured with inch-based dimensional specifications as defined in the S series.

Suppliers

Company
Product
Description
Supplier Links
0.627
Hicksville, NY, United States
0.627" I.D., 0.815" O.D. By 1.4375" Wide Bronze Bearing
A 7B 4-SF202611A
0.627" I.D., 0.815" O.D. By 1.4375" Wide Bronze Bearing A 7B 4-SF202611A
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings
Product Number A 7B 4-SF202611A
Product Name 0.627" I.D., 0.815" O.D. By 1.4375" Wide Bronze Bearing
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6270 inch (15.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details
0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details
3 mm Bore, 5 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP030504 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.1181 inch (3.00 mm)
View Details
0.877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8770 inch (22.28 mm)
View Details