A 6Z09M08016008 is an acetal tensioner arm with a spring-loaded design to maintain constant belt tension, featuring an M8 bolt hole, 15 mm arm width, 63.3 mm effective diameter, and a length of 118 mm. The arm measures 80 N minimum and 160 N maximum load capacity, with a 15 mm center-to-center spacing between anti-rotation holes. It is configured for 180° rotation and has a 23 mm overall height. Dimensions are provided in metric and inch equivalents, with the unit designed for use in belt drive systems requiring automatic tension adjustment.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Belt and Chain Tensioners |
| Product Number | A 6Z09M08016008 |
| Product Name | 118mm Long, 63.3mm Diameter, M8 Bolt Acetal Tensioner Arm |
| Application | Belt |