A 6Z 9-02408 is a nylon idler pulley with a steel ball bearing, designed for cable drive systems. It has an outer diameter of 1.500 inches, a bore diameter of 1.250 inches, a width of 0.250 inches, and an overall length of 1.000 inch. The pulley features a groove radius of 0.050 inches and is rated for 80 rpm at maximum load. The bearing is shielded with a bore tolerance of ±0.0005 inches.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Idler Pulleys |
| Product Number | A 6Z 9-02408 |
| Product Name | 1.5"(OD) Nylon Idler Pulley, Maximum Cable Diameter of .094" |