A 6Z 9-01604 is a grooved idler pulley with a nylon wheel and a precision steel ball bearing, designed for cable drive systems. It has an outer diameter of 1.000 inches, a bore diameter of 0.813 inches, a wheel width of 0.125 inches, and a maximum recommended speed of 3500 rpm. The pulley features a groove radius of 3/64 inch and a maximum cable diameter rating of 0.047 inch. It is supplied with a shielded bearing and a bore tolerance of ±0.0005 inch.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Idler Pulleys |
| Product Number | A 6Z 9-01604 |
| Product Name | 1"(OD) Nylon Idler Pulley, Maximum Cable Diameter of .047" |