A 6Z 9-008283H is a timing pulley with a 1/4 inch bore and 1.023 inch outside diameter, designed for 3 mm HTD® pitch timing belts. It features a needle bearing and is made from carbon steel. The pulley has a face width of 1/2 inch and a hub projection of 3 mm. The part is intended for use in synchronous drive systems requiring precise motion transfer.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Idler Pulleys |
| Product Number | A 6Z 9-008283H |
| Product Name | 1.023" Outside Diameter Timing Pulleys With 0.25" Bore, Mfg from Carbon Steel and Fitted With a Needle Bearing |