Stock Drive Products & Sterling Instrument - SDP/SI 24 teeth, 8 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket A 6Z 8M182408

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Z 8M182408 is a 24-tooth, 8 mm bore ladder chain sprocket with a 7.26 mm pitch, designed for use with metric ladder chains. The sprocket has a pitch diameter of 55.6 mm, an outside diameter of 60.43 mm, and a hub width of 8 mm. It is molded with a metal insert and compatible with galvanized steel, brass, or stainless steel ladder chains. The part is listed as being discontinued when present stock is depleted.

Datasheet Summary
Powered by GS/AI

A 6Z 8M182408 is a 24-tooth, 8 mm bore ladder chain sprocket with a 7.26 mm pitch, designed for use with metric ladder chains. The sprocket has a pitch diameter of 55.6 mm, an outside diameter of 60.43 mm, and a hub width of 8 mm. It is molded with a metal insert and compatible with galvanized steel, brass, or stainless steel ladder chains. The part is listed as being discontinued when present stock is depleted.

Suppliers

Company
Product
Description
Supplier Links
24 teeth, 8 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket - A 6Z 8M182408 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
24 teeth, 8 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket
A 6Z 8M182408
24 teeth, 8 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket A 6Z 8M182408
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6Z 8M182408
Product Name 24 teeth, 8 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket
Pitch 7.26 mm
Unlock Full Specs
to access all available technical data

Similar Products

12.7mm (#40) Pitch, 15 Grooves, 10mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12715C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 08 (12.70mm)
Material Plastic; Plastic
Number of Teeth 15
View Details
12.7mm (#40) Pitch, 15 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12715B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 08 (12.70mm)
Material Plastic; Plastic
Number of Teeth 15
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 24
View Details
3.12mm Pitch, 16 Grooves, 4mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M121604 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 16
View Details