A 6Z 8M181806 is an 18-tooth ladder chain sprocket for 7.26 mm pitch chains, with a 6 mm bore, 30.3 mm pitch diameter, 37.44 mm outside diameter, and 6 mm hub width, molded with a brass insert and acetal body. The sprocket is designed to accept an M3 set screw and features a spot drill for shaft alignment.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6Z 8M181806 |
| Product Name | 18 teeth, 6 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket |
| Pitch | 7.26 mm |