Stock Drive Products & Sterling Instrument - SDP/SI 54 Teeth, .1875" Bore, 0.185 (SIZE 19) Pitch Plastic Ladder Chain Sprocket A 6Z 8-195406

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Z 8-195406 is a 54-tooth sprocket with a 0.1875-inch bore and 0.185 pitch, designed for use with ladder chains. It has an outside diameter of 3.35 inches and a pitch diameter of 3.18 inches. The sprocket is made of acetal with a brass knurled insert. The product is specified for use with galvanized steel, brass, or stainless steel ladder chains and is being discontinued when present stock is depleted.

Datasheet Summary
Powered by GS/AI

A 6Z 8-195406 is a 54-tooth sprocket with a 0.1875-inch bore and 0.185 pitch, designed for use with ladder chains. It has an outside diameter of 3.35 inches and a pitch diameter of 3.18 inches. The sprocket is made of acetal with a brass knurled insert. The product is specified for use with galvanized steel, brass, or stainless steel ladder chains and is being discontinued when present stock is depleted.

Suppliers

Company
Product
Description
Supplier Links
54 Teeth, .1875
Hicksville, NY, United States
54 Teeth, .1875" Bore, 0.185 (SIZE 19) Pitch Plastic Ladder Chain Sprocket
A 6Z 8-195406
54 Teeth, .1875" Bore, 0.185 (SIZE 19) Pitch Plastic Ladder Chain Sprocket A 6Z 8-195406
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6Z 8-195406
Product Name 54 Teeth, .1875" Bore, 0.185 (SIZE 19) Pitch Plastic Ladder Chain Sprocket
Pitch 0.185 (SIZE 19)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 48 Teeth, 3/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 48
View Details
24 Teeth, 0.370
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 24
View Details
10 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 10
View Details
8 Teeth, 0.375
Specs
Pitch 0.353 (SIZE 14)
Material Metal
Number of Teeth 8
View Details