Stock Drive Products & Sterling Instrument - SDP/SI 36 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6Z 8-183608

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Z 8-183608 is a 36-tooth ladder chain sprocket with a 0.250 inch bore, 1.645 inch pitch diameter, 1.84 inch outer diameter, and a 0.625 inch hub length, designed for use with 0.286 pitch ladder chains. It is molded with a brass knurled insert and made of acetal with a black finish. The sprocket features a set screw and spot drill for shaft mounting.

Datasheet Summary
Powered by GS/AI

A 6Z 8-183608 is a 36-tooth ladder chain sprocket with a 0.250 inch bore, 1.645 inch pitch diameter, 1.84 inch outer diameter, and a 0.625 inch hub length, designed for use with 0.286 pitch ladder chains. It is molded with a brass knurled insert and made of acetal with a black finish. The sprocket features a set screw and spot drill for shaft mounting.

Suppliers

Company
Product
Description
Supplier Links
36 Teeth, 0.25
Hicksville, NY, United States
36 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
A 6Z 8-183608
36 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6Z 8-183608
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6Z 8-183608
Product Name 36 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
Pitch 0.286 (SIZE 18)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 24 Teeth, 3/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 24
View Details
0.25 (#25) Pitch, 10 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 10
Bore 0.2500 inch (6.35 mm)
View Details
0.1475 Pitch, 36 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 36
Bore 0.2500 inch (6.35 mm)
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 78
View Details