A 6Y 7MH25RL is a stainless steel roller connecting link for heavy-duty metric roller chain with a 6.35 mm pitch, designed to join chain ends. It has a tensile load capacity of 2500 N and weighs 0.16 kg/m, matching the specifications of the A 6Y 7MH25 stainless steel heavy-duty chain series. The link is compatible with the heavy-duty chain type and uses a roller-style connecting design as shown in Figure 1.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Roller Chain |
| Product Number | A 6Y 7MH25RL |
| Product Name | Stainless Steel Roller Connecting Link, For Roller Chain |
| Material | Stainless Steel; Stainless Steel |