12 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | ISO Roller Chain Sprockets |
Product Number | A 6X 8MHK4812 |
Product Name | Metal & Plastic Ladder Chain Sprockets (metric) |
Pitch | >63.50mm; 4.24 |
Material | Steel - Stainless |
Number of Teeth | 12 |