Stock Drive Products & Sterling Instrument - SDP/SI 3.75mm (.1475") Pitch, 12 Grooves, 4mm Bore, Metal roller Chain Sprocket A 6X 7M1412

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6X 7M1412 is a 12-tooth roller chain sprocket with a 4 mm bore, designed for use with 3.75 mm pitch ladder chain. It has a 14.5 mm pitch diameter, a 15.8 mm outer diameter, and a 4 mm face width. The sprocket is made of stainless steel type 303 with a clear passivated finish and features a 2 mm wide groove next to the hub for chain plate clearance. It is driven by a M2.5 set screw with a 0.75 mm pitch.

Datasheet Summary
Powered by GS/AI

A 6X 7M1412 is a 12-tooth roller chain sprocket with a 4 mm bore, designed for use with 3.75 mm pitch ladder chain. It has a 14.5 mm pitch diameter, a 15.8 mm outer diameter, and a 4 mm face width. The sprocket is made of stainless steel type 303 with a clear passivated finish and features a 2 mm wide groove next to the hub for chain plate clearance. It is driven by a M2.5 set screw with a 0.75 mm pitch.

Suppliers

Company
Product
Description
Supplier Links
3.75mm (.1475
Hicksville, NY, United States
3.75mm (.1475") Pitch, 12 Grooves, 4mm Bore, Metal roller Chain Sprocket
A 6X 7M1412
3.75mm (.1475") Pitch, 12 Grooves, 4mm Bore, Metal roller Chain Sprocket A 6X 7M1412
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6X 7M1412
Product Name 3.75mm (.1475") Pitch, 12 Grooves, 4mm Bore, Metal roller Chain Sprocket
Pitch Miniature (3.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

14 teeth, 4 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket - A 6B 8MHK3714 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (3.75mm)
Material Metal
Number of Teeth 14
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 44
View Details
6.35mm (#25) Pitch, 15 Grooves, 8mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Metal
Number of Teeth 15
View Details
6.35mm (#25) Pitch, 28 Grooves, 10mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2528 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Metal
Number of Teeth 28
View Details