A 6T19M280605 is a 28 mm outer diameter flat belt pulley made of polycarbonate, fiberglass reinforced, with a knurled brass insert for mounting on a 6 mm shaft. The pulley is designed for use with 6 mm flat belts and features a set screw for shaft retention. Its mounting bore diameter is 6 mm, and it has a spot drill reference for alignment. The pulley is part of a series with components sized from 13 mm to 81 mm outer diameter, all sharing the same material construction and mounting style.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flat Belt Pulleys |
| Product Number | A 6T19M280605 |
| Product Name | 28mm O.D., Polycarbonate Flat Belt Pulley With Knurled Brass |