A 6T19M240605 is a 24 mm outer diameter flat belt pulley designed for 6 mm flat belts, featuring a molded polycarbonate body with fiberglass reinforcement and a knurled brass insert for secure shaft mounting. The bore diameter is 6 mm with a tolerance of +0.025 mm, and the part includes a 3 mm set screw for shaft retention. The pulley is machined to precise dimensional tolerances and is compatible with standard 6 mm flat belts for low-noise, low-inertia power transmission applications.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flat Belt Pulleys |
| Product Number | A 6T19M240605 |
| Product Name | 24mm O.D., Polycarbonate Flat Belt Pulley With Knurled Brass |