Grooved pulley for 1/8" diameter round belts with a 1.500" outside diameter, 3/4" bore, 0.250" groove width, and a #6-32 set screw, featuring an acetal body with a brass insert.
1.5" Outside Diameter for A 1/8" Cross Sectional Belt Diameter
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Round Belt Pulleys |
| Product Number | A 6T10-1241408 |
| Product Name | Grooved Pulleys (inch) |
| Design Units | English |
| Belt Diameter | 0.1250 inch (3.17 mm) |
| Outside Diameter | 1.5 inch (38.1 mm) |