Grooved pulley with 1.5-inch outside diameter, 3/4-inch bore, 0.1875-inch groove width, and a 3/32-inch groove for 3/32-inch diameter round belts, featuring a brass insert and acetal body with a #4-40 set screw.
1.5" Outside Diameter for A 3/32" Cross Sectional Belt Diameter
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Round Belt Pulleys |
| Product Number | A 6T10-1231406 |
| Product Name | Grooved Pulleys (inch) |
| Design Units | English |
| Belt Diameter | 0.0938 inch (2.38 mm) |
| Outside Diameter | 1.5 inch (38.1 mm) |