Grooved pulley with a 1.000 inch outside diameter and a 1/16 inch groove for 1/16 inch diameter round belts, featuring a 5/8 inch bore and a #4-40 set screw for securing to a shaft. The body is molded from acetal with a brass insert. The hub width is 0.125 inch.
1" Outside Diameter for A 1/16" Cross Sectional Belt Diameter
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Round Belt Pulleys |
| Product Number | A 6T10-1221004 |
| Product Name | Grooved Pulleys (inch) |
| Design Units | English |
| Belt Diameter | 0.0625 inch (1.59 mm) |
| Outside Diameter | 1 inch (25.4 mm) |