Stock Drive Products & Sterling Instrument - SDP/SI 20 Teeth, 0.245" Bore, 0.167 (Size 21) Pitch ladder chain sprocket A 6M 8-212008

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6M 8-212008 is a ladder chain sprocket featuring 20 teeth and a bore size of 0.245 inches. It is designed for use with a 0.167-inch pitch (Size 21) ladder chain. The sprocket is constructed from acetal material, which provides durability and resistance to wear. It is suitable for applications requiring a press fit on standard shafting, ensuring secure attachment and efficient power transmission. This sprocket is part of a series that includes various configurations, allowing for flexibility in design and application. It is important to note that this product will be discontinued once current stock is depleted.

Datasheet Summary
Powered by GS/AI

The A 6M 8-212008 is a ladder chain sprocket featuring 20 teeth and a bore size of 0.245 inches. It is designed for use with a 0.167-inch pitch (Size 21) ladder chain. The sprocket is constructed from acetal material, which provides durability and resistance to wear. It is suitable for applications requiring a press fit on standard shafting, ensuring secure attachment and efficient power transmission. This sprocket is part of a series that includes various configurations, allowing for flexibility in design and application. It is important to note that this product will be discontinued once current stock is depleted.

Suppliers

Company
Product
Description
Supplier Links
20 Teeth, 0.245
Hicksville, NY, United States
20 Teeth, 0.245" Bore, 0.167 (Size 21) Pitch ladder chain sprocket
A 6M 8-212008
20 Teeth, 0.245" Bore, 0.167 (Size 21) Pitch ladder chain sprocket A 6M 8-212008
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 8-212008
Product Name 20 Teeth, 0.245" Bore, 0.167 (Size 21) Pitch ladder chain sprocket
Pitch 0.167 (SIZE 21)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 19 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 19
View Details
0.1475 Pitch, 27 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 27
View Details
0.25 (#25) Pitch, 28 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 28
View Details
8 Teeth, 0.1875
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 8
View Details