A 6M 8-182208 is a 22-tooth sprocket with a 0.25-inch bore and 0.286-inch pitch, designed for use with ladder chains made of galvanized steel, brass, or stainless steel. It has a pitch diameter of 2.007 inches, an outside diameter of 2.38 inches, and a hub length of 0.40 inches. The sprocket is made of acetal or black acetal and is intended for press-fit mounting on shafts with a straight knurl for maximum torque transmission.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 8-182208 |
| Product Name | 22 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket |
| Pitch | 0.286 (SIZE 18) |