Stock Drive Products & Sterling Instrument - SDP/SI 1/2" Pitch, Polyvinylidene GS Roller Chain A 6M 7-50PLV

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7-50PLV is a 1/2 pitch roller chain made of polyvinylidene fluoride with a tensile strength at break of 141 lbf, an elongation at ultimate of 7%, and a maximum operating speed of 3000 ft/min. The chain has a roller diameter of 5/16 inch, a pin diameter of 0.156 inch, a total length of 0.725 inch, and a width of 0.46 inch. It operates within a temperature range of -50°F to +140°F.

Datasheet Summary
Powered by GS/AI

A 6M 7-50PLV is a 1/2 pitch roller chain made of polyvinylidene fluoride with a tensile strength at break of 141 lbf, an elongation at ultimate of 7%, and a maximum operating speed of 3000 ft/min. The chain has a roller diameter of 5/16 inch, a pin diameter of 0.156 inch, a total length of 0.725 inch, and a width of 0.46 inch. It operates within a temperature range of -50°F to +140°F.

Suppliers

Company
Product
Description
Supplier Links
1/2
Hicksville, NY, United States
1/2" Pitch, Polyvinylidene GS Roller Chain
A 6M 7-50PLV
1/2" Pitch, Polyvinylidene GS Roller Chain A 6M 7-50PLV
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6M 7-50PLV
Product Name 1/2" Pitch, Polyvinylidene GS Roller Chain
Material Polyvinylidene
Unlock Full Specs
to access all available technical data

Similar Products

0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM230 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
0.167
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Chain Pitch 0.1670 inch (4.24 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details