Stock Drive Products & Sterling Instrument - SDP/SI 0.375 (#35) Pitch, 35 Teeth, 0.5" Bore, Plastic roller chain sprocket A 6M 7-3735

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7-3735 is a 3/8 pitch, 35-tooth sprocket made of Nylatron GS fiberglass reinforced nylon, designed for roller chain drive applications. It has a pitch diameter of 4.183 inches, an outside diameter of 4.39 inches, a bore diameter of 7/8 inch, and a thickness of 2.25 inches. The part is intended for use with 3/8 inch pitch roller chain and is specified for mechanical power transmission in industrial environments.

Datasheet Summary
Powered by GS/AI

A 6M 7-3735 is a 3/8 pitch, 35-tooth sprocket made of Nylatron GS fiberglass reinforced nylon, designed for roller chain drive applications. It has a pitch diameter of 4.183 inches, an outside diameter of 4.39 inches, a bore diameter of 7/8 inch, and a thickness of 2.25 inches. The part is intended for use with 3/8 inch pitch roller chain and is specified for mechanical power transmission in industrial environments.

Suppliers

Company
Product
Description
Supplier Links
0.375 (#35) Pitch, 35 Teeth, 0.5
Hicksville, NY, United States
0.375 (#35) Pitch, 35 Teeth, 0.5" Bore, Plastic roller chain sprocket
A 6M 7-3735
0.375 (#35) Pitch, 35 Teeth, 0.5" Bore, Plastic roller chain sprocket A 6M 7-3735
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 7-3735
Product Name 0.375 (#35) Pitch, 35 Teeth, 0.5" Bore, Plastic roller chain sprocket
Pitch 35 (3/8")
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 36 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 36
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 100
View Details
0.25 (#25) Pitch, 25 Teeth, 0.375
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 25
View Details
0.25 (#25) Pitch, 36 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 36
View Details