Stock Drive Products & Sterling Instrument - SDP/SI 0.1227 Pitch, 36 Teeth, 3/8" Bore, Plastic roller chain sprocket A 6M 7-123612

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Subminiature chain sprockets with 0.1227 pitch are molded from black acetal resin for nonmagnetic, self-lubricating, and nonconductive operation. The sprocket with 36 teeth has a nominal 3/8 inch bore for press fit, an outside diameter of 1.470 inches, a pitch diameter of 1.400 inches, a root diameter of 1.340 inches, and 8 spokes. Tolerance on dimensions is +0.000/−0.010 inch at 75°F. The sprocket has a dimension E of 0.375 inch for 3/8 inch bore size.

Datasheet Summary
Powered by GS/AI

Subminiature chain sprockets with 0.1227 pitch are molded from black acetal resin for nonmagnetic, self-lubricating, and nonconductive operation. The sprocket with 36 teeth has a nominal 3/8 inch bore for press fit, an outside diameter of 1.470 inches, a pitch diameter of 1.400 inches, a root diameter of 1.340 inches, and 8 spokes. Tolerance on dimensions is +0.000/−0.010 inch at 75°F. The sprocket has a dimension E of 0.375 inch for 3/8 inch bore size.

Suppliers

Company
Product
Description
Supplier Links
0.1227 Pitch, 36 Teeth, 3/8
Hicksville, NY, United States
0.1227 Pitch, 36 Teeth, 3/8" Bore, Plastic roller chain sprocket
A 6M 7-123612
0.1227 Pitch, 36 Teeth, 3/8" Bore, Plastic roller chain sprocket A 6M 7-123612
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 7-123612
Product Name 0.1227 Pitch, 36 Teeth, 3/8" Bore, Plastic roller chain sprocket
Pitch Subminiature (<0.1475")
Unlock Full Specs
to access all available technical data

Similar Products

24 Teeth, 0.370
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 24
View Details
8 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 8
View Details
0.1475 Pitch, 30 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 30
Bore 0.2500 inch (6.35 mm)
View Details
0.25 (#25) Pitch, 19 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 19
View Details