Stock Drive Products & Sterling Instrument - SDP/SI 0.1227 Pitch, 10 Teeth, 3/16" Bore, Plastic roller chain sprocket A 6M 7-121006

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Subminiature plastic roller chain sprockets with a 0.1227 inch pitch are molded from acetal resin, offering nonmagnetic, self-lubricating, and nonconductive properties. This part is designed for 10 teeth with a nominal 3/16 inch bore, suitable for press fit on corresponding shafts. The sprocket has a pitch diameter of 0.394 inch, an outside diameter of 0.456 inch, and a root diameter of 0.334 inch. It features a single spoke design and is rated for use with 0.1227 inch pitch roller chains. Tolerance on dimensions is +0.000/−0.010 inch at 75°F.

Datasheet Summary
Powered by GS/AI

Subminiature plastic roller chain sprockets with a 0.1227 inch pitch are molded from acetal resin, offering nonmagnetic, self-lubricating, and nonconductive properties. This part is designed for 10 teeth with a nominal 3/16 inch bore, suitable for press fit on corresponding shafts. The sprocket has a pitch diameter of 0.394 inch, an outside diameter of 0.456 inch, and a root diameter of 0.334 inch. It features a single spoke design and is rated for use with 0.1227 inch pitch roller chains. Tolerance on dimensions is +0.000/−0.010 inch at 75°F.

Suppliers

Company
Product
Description
Supplier Links
0.1227 Pitch, 10 Teeth, 3/16
Hicksville, NY, United States
0.1227 Pitch, 10 Teeth, 3/16" Bore, Plastic roller chain sprocket
A 6M 7-121006
0.1227 Pitch, 10 Teeth, 3/16" Bore, Plastic roller chain sprocket A 6M 7-121006
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 7-121006
Product Name 0.1227 Pitch, 10 Teeth, 3/16" Bore, Plastic roller chain sprocket
Pitch Subminiature (<0.1475")
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, Nylatron GS Roller Chain, 6 ft - A 6M 7-MT-006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 66
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 42
View Details
14 Teeth, 0.125
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 14
View Details