The A 6M 3M080 is a polycarbonate timing belt clamp kit designed for XL pitch belts with a 0.200 inch pitch, supporting both single- and double-sided belts. The clamp features a black polycarbonate base and cover with 303 stainless steel hardware, including a hex socket cap screw, flat washers, and an elastic stop nut. It has a cover diameter of 0.327 inches, a base width of 0.380 inches, a clamping length of 1.000 inch, and a total length of 1.880 inches. The kit is compatible with 5/16 inch (8 mm) belt widths and is rated for use with XL timing belts.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | A 6M 3M080 |
| Product Name | Polycarbonate Belt clamp for single and double sided belts |